Manufacturer: Linear Technology
Win Source Part Number: 1061122-LTC1778EGN#P
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Buck-Boost
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 4 V to 36 V
Alternative Parts (Cross-Reference): MAX15046BAEE+T; LTC1778EGN-1; LTC1778EGN-1#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1061122-LTC1778EGN#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778EGN#PBF |
| Configuration / Function | Buck, Buck-Boost |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 16-SSOP |