Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735IS#TRPBF 1061094-LTC1735IS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061094-LTC1735IS#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99.4% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Down Supply Voltage - Operating: 4 V to 30 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061094-LTC1735IS#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99.4% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Down Supply Voltage - Operating: 4 V to 30 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735IS#TRPBF - 1061094-LTC1735IS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735IS#TRPBF
1061094-LTC1735IS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735IS#TRPBF 1061094-LTC1735IS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1061094-LTC1735IS#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99.4% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Down Supply Voltage - Operating: 4 V to 30 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061094-LTC1735IS#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 99.4%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1061094-LTC1735IS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735IS#TRPBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data