Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1703CG#TRPBF 1061052-LTC1703CG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061052-LTC1703CG#TR PBF Packaging: Reel - TR Applications: Controller, Mobile Intel Pentium III Mounting: SMD (SMT) Voltage - Input: 3 V to 7 V Number of Outputs: 2 Output Voltage: 0.9 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061052-LTC1703CG#TR PBF Packaging: Reel - TR Applications: Controller, Mobile Intel Pentium III Mounting: SMD (SMT) Voltage - Input: 3 V to 7 V Number of Outputs: 2 Output Voltage: 0.9 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1703CG#TRPBF - 1061052-LTC1703CG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1703CG#TRPBF
1061052-LTC1703CG#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1703CG#TRPBF 1061052-LTC1703CG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1061052-LTC1703CG#TR PBF Packaging: Reel - TR Applications: Controller, Mobile Intel Pentium III Mounting: SMD (SMT) Voltage - Input: 3 V to 7 V Number of Outputs: 2 Output Voltage: 0.9 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061052-LTC1703CG#TRPBF
Packaging: Reel - TR
Applications: Controller, Mobile Intel Pentium III
Mounting: SMD (SMT)
Voltage - Input: 3 V to 7 V
Number of Outputs: 2
Output Voltage: 0.9 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1061052-LTC1703CG#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1703CG#TRPBF
Package Type SSOP; Other; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8-3.3TR - 072282-LT1506CS8-3.3TR - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3080EMS8E-1#PBF - 020389-LT3080EMS8E-1#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-3#TRMPBF - 020312-LT1761ES5-3#TRMPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172IS8#PBF - 020234-LT1172IS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details