Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1627IS8#TRPBF 1060928-LTC1627IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060928-LTC1627IS8#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 35kHz to 350kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 8.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 8.5V Minimum Input Voltage: 2.65V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060928-LTC1627IS8#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 35kHz to 350kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 8.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 8.5V Minimum Input Voltage: 2.65V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1627IS8#TRPBF - 1060928-LTC1627IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1627IS8#TRPBF
1060928-LTC1627IS8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1627IS8#TRPBF 1060928-LTC1627IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060928-LTC1627IS8#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 35kHz to 350kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 8.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 8.5V Minimum Input Voltage: 2.65V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060928-LTC1627IS8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 35kHz to 350kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 8.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 8.5V
Minimum Input Voltage: 2.65V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1060928-LTC1627IS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1627IS8#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1070HVCT#PBF - 1057715-LT1070HVCT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824EMSE#TRPBF - 020617-LTC3824EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1773EMS#PBF - 072507-LTC1773EMS#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EMSE#PBF - 020568-LTC3407EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details