Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1514IS8-3.3#TRPBF 1060790-LTC1514IS8-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060790-LTC1514IS8-3 .3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 650kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 8V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 2V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060790-LTC1514IS8-3 .3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 650kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 8V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 2V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1514IS8-3.3#TRPBF - 1060790-LTC1514IS8-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1514IS8-3.3#TRPBF
1060790-LTC1514IS8-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1514IS8-3.3#TRPBF 1060790-LTC1514IS8-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060790-LTC1514IS8-3 .3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 650kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 8V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 2V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060790-LTC1514IS8-3.3#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 650kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 8V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 2V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1060790-LTC1514IS8-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1514IS8-3.3#TRPBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3560IS6#TRPBF - 105643-LTC3560IS6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-5#TRPBF - 1058119-LT1304CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044AIS8#PBF - 119841-LTC1044AIS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624IS8#PBF - 020489-LTC1624IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details