Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1504CS8-3.3#TRPBF 1060785-LTC1504CS8-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060785-LTC1504CS8-3 .3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060785-LTC1504CS8-3 .3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1504CS8-3.3#TRPBF - 1060785-LTC1504CS8-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1504CS8-3.3#TRPBF
1060785-LTC1504CS8-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1504CS8-3.3#TRPBF 1060785-LTC1504CS8-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060785-LTC1504CS8-3 .3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060785-LTC1504CS8-3.3#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1060785-LTC1504CS8-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1504CS8-3.3#TRPBF
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508HFE#PBF - 072377-LT3508HFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1108CS8 - 072197-LT1108CS8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3529EDCB#TRMPBF - 020589-LTC3529EDCB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type Other; 8-DFN (2x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570EFE#PBF - 072378-LT3570EFE#PBF - Win Source Electronics
Specs
Configuration / Function Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1)
Package Type SSOP; Other; 20-TSSOP-EP
Life Cycle Stage Maturity; Active
View Details