Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CS8-5#PBF 1060750-LTC1474CS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060750-LTC1474CS8-5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, Buck-Boost, SEPIC Number of Outputs: 1 Synchronous Rectifier: No Output Current: 750mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060750-LTC1474CS8-5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, Buck-Boost, SEPIC Number of Outputs: 1 Synchronous Rectifier: No Output Current: 750mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CS8-5#PBF - 1060750-LTC1474CS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CS8-5#PBF
1060750-LTC1474CS8-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CS8-5#PBF 1060750-LTC1474CS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060750-LTC1474CS8-5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, Buck-Boost, SEPIC Number of Outputs: 1 Synchronous Rectifier: No Output Current: 750mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060750-LTC1474CS8-5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck, Buck-Boost, SEPIC
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 750mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1060750-LTC1474CS8-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CS8-5#PBF
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EMSE#PBF - 072398-LT3971EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC#TRMPBF - 072557-LTC3221EDC#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3414EFE#TRPBF - 020574-LTC3414EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CS8#PBF - 020449-LTC1144CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details