Manufacturer: Linear Technology
Win Source Part Number: 1060700-LTC1440CS8#T
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: CMOS, TTL
Number of Elements: 1
Current - Quiescent (Max): 4.4μA
Voltage - Input Offset (Max): 10mV @ 5V
Current - Output (Typ): 0.02mA @ 5V
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Propagation Delay (Max): 15μs
Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 11 V, ±1 V to 5.5 V
Alternative Parts (Cross-Reference): MAX921ESA+T; LTC1440CS8#TR; LTC1440CS8#TRPBF; LTC1540CS8#TR;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 1060700-LTC1440CS8#TRPBF |
| Product Name | Linear - Linear - Comparators - LTC1440CS8#TRPBF |
| Supply Voltage (VS) | 2 to 11 volts |
| VOS | 10 millivolts |
| CMRR | 80 dB |