Manufacturer: Linear Technology
Win Source Part Number: 1060537-LTC1290DISW#
Packaging: Reel - TR
Type: Data Acquisition System (DAS), ADC
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Resolution (Bits): 12 b
Voltage Supply Source: Dual ±
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: ±5V, 5V
Sampling Rate: 50k
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1060537-LTC1290DISW#TRPBF |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290DISW#TRPBF |
| Interface Type | Serial; Parallel; Serial, Parallel |