Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1265IS#PBF 1060506-LTC1265IS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060506-LTC1265IS#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost, SEPIC Frequency - Switching: Up to 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 13V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060506-LTC1265IS#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost, SEPIC Frequency - Switching: Up to 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 13V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1265IS#PBF - 1060506-LTC1265IS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1265IS#PBF
1060506-LTC1265IS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1265IS#PBF 1060506-LTC1265IS#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060506-LTC1265IS#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost, SEPIC Frequency - Switching: Up to 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 13V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060506-LTC1265IS#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Buck-Boost, SEPIC
Frequency - Switching: Up to 700kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 13V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1060506-LTC1265IS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1265IS#PBF
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 14-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data