Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1263IS8#TRPBF 1060500-LTC1263IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060500-LTC1263IS8#T RPBF Packaging: Reel - TR Applications: Converter, Programming Supply Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.5 V Number of Outputs: 1 Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060500-LTC1263IS8#T RPBF Packaging: Reel - TR Applications: Converter, Programming Supply Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.5 V Number of Outputs: 1 Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1263IS8#TRPBF - 1060500-LTC1263IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1263IS8#TRPBF
1060500-LTC1263IS8#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1263IS8#TRPBF 1060500-LTC1263IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060500-LTC1263IS8#T RPBF Packaging: Reel - TR Applications: Converter, Programming Supply Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.5 V Number of Outputs: 1 Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060500-LTC1263IS8#TRPBF
Packaging: Reel - TR
Applications: Converter, Programming Supply
Mounting: SMD (SMT)
Voltage - Input: 4.75 V to 5.5 V
Number of Outputs: 1
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1060500-LTC1263IS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1263IS8#TRPBF
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1766EGN-5#PBF - 020338-LT1766EGN-5#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-5#PBF - 020323-LT1763CS8-5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129CQ-3.3-TR - 072208-LT1129CQ-3.3-TR - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1576CS8 - 072298-LT1576CS8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details