Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1174HVCS8#TRPBF 1060440-LTC1174HVCS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060440-LTC1174HVCS8 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 340mA, 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 18.5V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 18V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060440-LTC1174HVCS8 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 340mA, 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 18.5V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 18V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1174HVCS8#TRPBF - 1060440-LTC1174HVCS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1174HVCS8#TRPBF
1060440-LTC1174HVCS8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1174HVCS8#TRPBF 1060440-LTC1174HVCS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060440-LTC1174HVCS8 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 340mA, 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 18.5V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 18V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060440-LTC1174HVCS8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Buck-Boost
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 340mA, 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 18.5V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 18V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1060440-LTC1174HVCS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1174HVCS8#TRPBF
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076IT#PBF - 1057747-LT1076IT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1439CG - 072469-LTC1439CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3682EDD#PBF - 072391-LT3682EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375CS8#PBF - 020262-LT1375CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details