Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1148HVCS-5#TRPBF 1060401-LTC1148HVCS-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060401-LTC1148HVCS- 5#TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060401-LTC1148HVCS- 5#TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1148HVCS-5#TRPBF - 1060401-LTC1148HVCS-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1148HVCS-5#TRPBF
1060401-LTC1148HVCS-5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1148HVCS-5#TRPBF 1060401-LTC1148HVCS-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060401-LTC1148HVCS- 5#TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060401-LTC1148HVCS-5#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 250kHz
Control Features: Current Limit, Enable
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 3.5 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1060401-LTC1148HVCS-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1148HVCS-5#TRPBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 14-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data