Manufacturer: Linear Technology
Win Source Part Number: 1060390-LTC1147IS8-3
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Control Features: Current Limit, Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 3.5 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1060390-LTC1147IS8-3.3#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147IS8-3.3#PBF |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | SOIC; Other; 8-SOIC |
| Life Cycle Stage | Maturity; Active |