Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8705EFE#PBF 1060299-LT8705EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060299-LT8705EFE#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck-Boost Frequency - Switching: 100kHz to 400kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-TSSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 2.8 V to 80 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060299-LT8705EFE#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck-Boost Frequency - Switching: 100kHz to 400kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-TSSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 2.8 V to 80 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8705EFE#PBF - 1060299-LT8705EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8705EFE#PBF
1060299-LT8705EFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8705EFE#PBF 1060299-LT8705EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060299-LT8705EFE#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck-Boost Frequency - Switching: 100kHz to 400kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-TSSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 2.8 V to 80 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060299-LT8705EFE#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck-Boost
Frequency - Switching: 100kHz to 400kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 38-TSSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 2.8 V to 80 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1060299-LT8705EFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8705EFE#PBF
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 38-TSSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3481IDD#PBF - 002769-LT3481IDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1270CT#PBF - 041237-LT1270CT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CN8#PBF - 072432-LTC1144CN8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1046IS8#PBF - 020447-LTC1046IS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details