Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8611IUDD#PBF 1060281-LT8611IUDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060281-LT8611IUDD#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz to 2.2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2.5A Family Name: LT8611 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-QFN (3x5) Purpose: Step-Down Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 0.97V Maximum Output Voltage: 40V Minimum Input Voltage: 3.4V Alternative Parts (Cross-Reference): LT8611IUDD#TRPBF; Introduction Date: May 17, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060281-LT8611IUDD#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz to 2.2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2.5A Family Name: LT8611 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-QFN (3x5) Purpose: Step-Down Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 0.97V Maximum Output Voltage: 40V Minimum Input Voltage: 3.4V Alternative Parts (Cross-Reference): LT8611IUDD#TRPBF; Introduction Date: May 17, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8611IUDD#PBF - 1060281-LT8611IUDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8611IUDD#PBF
1060281-LT8611IUDD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8611IUDD#PBF 1060281-LT8611IUDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060281-LT8611IUDD#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz to 2.2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2.5A Family Name: LT8611 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-QFN (3x5) Purpose: Step-Down Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 0.97V Maximum Output Voltage: 40V Minimum Input Voltage: 3.4V Alternative Parts (Cross-Reference): LT8611IUDD#TRPBF; Introduction Date: May 17, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060281-LT8611IUDD#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 2.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2.5A
Family Name: LT8611
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-QFN (3x5)
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 0.97V
Maximum Output Voltage: 40V
Minimum Input Voltage: 3.4V
Alternative Parts (Cross-Reference): LT8611IUDD#TRPBF;
Introduction Date: May 17, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1060281-LT8611IUDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8611IUDD#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-QFN (3x5)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data