Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8610ACEMSE-1#TRPBF 1060265-LT8610ACEMSE-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060265-LT8610ACEMSE -1#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.5MHz to 2.2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 42V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060265-LT8610ACEMSE -1#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.5MHz to 2.2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 42V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8610ACEMSE-1#TRPBF - 1060265-LT8610ACEMSE-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8610ACEMSE-1#TRPBF
1060265-LT8610ACEMSE-1#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8610ACEMSE-1#TRPBF 1060265-LT8610ACEMSE-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060265-LT8610ACEMSE -1#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.5MHz to 2.2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 42V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1060265-LT8610ACEMSE-1#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz to 2.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 42V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1060265-LT8610ACEMSE-1#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8610ACEMSE-1#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data