Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8580EDD#TRPBF 1060242-LT8580EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060242-LT8580EDD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, SEPIC Frequency - Switching: 200kHz to 1.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A (Switch) Family Name: LT8580 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-DFN (3x3) Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.2V Maximum Output Voltage: 65V (Switch) Minimum Input Voltage: 2.55V Alternative Parts (Cross-Reference): LT8580EMS8E#PBF; LT8580IMS8E#TRPBF; LT8580EMS8E#TRPBF; LT8580EDD#PBF; Introduction Date: July 16, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1060242-LT8580EDD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, SEPIC Frequency - Switching: 200kHz to 1.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A (Switch) Family Name: LT8580 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-DFN (3x3) Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.2V Maximum Output Voltage: 65V (Switch) Minimum Input Voltage: 2.55V Alternative Parts (Cross-Reference): LT8580EMS8E#PBF; LT8580IMS8E#TRPBF; LT8580EMS8E#TRPBF; LT8580EDD#PBF; Introduction Date: July 16, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LT8580EDD#TRPBF is a PWM DC/DC converter featuring an internal 1A, 65V power switch, capable of being configured as a boost, SEPIC, or inverting converter. It operates within a wide input voltage range of 2.55V to 40V and has an adjustable switching frequency from 200kHz to 1.5MHz, which can be synchronized to an external clock. The device includes a soft-start function, user-configurable undervoltage lockout, and a shutdown pin that accepts slowly varying input signals. This component is housed in a compact 8-lead DFN package measuring 3mm x 3mm, making it suitable for space-constrained applications. It is AEC-Q100 qualified, indicating its reliability for automotive applications. Typical applications include bias supplies for VFDs and TFT-LCDs, GPS receivers, and DSL modems. The LT8580EDD#TRPBF is designed for high efficiency and low power loss, making it a viable option for engineers looking for a robust voltage regulation solution in their projects.

Datasheet Summary
Powered by GS/AI

The LT8580EDD#TRPBF is a PWM DC/DC converter featuring an internal 1A, 65V power switch, capable of being configured as a boost, SEPIC, or inverting converter. It operates within a wide input voltage range of 2.55V to 40V and has an adjustable switching frequency from 200kHz to 1.5MHz, which can be synchronized to an external clock. The device includes a soft-start function, user-configurable undervoltage lockout, and a shutdown pin that accepts slowly varying input signals. This component is housed in a compact 8-lead DFN package measuring 3mm x 3mm, making it suitable for space-constrained applications. It is AEC-Q100 qualified, indicating its reliability for automotive applications. Typical applications include bias supplies for VFDs and TFT-LCDs, GPS receivers, and DSL modems. The LT8580EDD#TRPBF is designed for high efficiency and low power loss, making it a viable option for engineers looking for a robust voltage regulation solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8580EDD#TRPBF - 1060242-LT8580EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8580EDD#TRPBF
1060242-LT8580EDD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8580EDD#TRPBF 1060242-LT8580EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060242-LT8580EDD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, SEPIC Frequency - Switching: 200kHz to 1.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.2A (Switch) Family Name: LT8580 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-DFN (3x3) Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.2V Maximum Output Voltage: 65V (Switch) Minimum Input Voltage: 2.55V Alternative Parts (Cross-Reference): LT8580EMS8E#PBF; LT8580IMS8E#TRPBF; LT8580EMS8E#TRPBF; LT8580EDD#PBF; Introduction Date: July 16, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060242-LT8580EDD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Cuk, SEPIC
Frequency - Switching: 200kHz to 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.2A (Switch)
Family Name: LT8580
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-DFN (3x3)
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 65V (Switch)
Minimum Input Voltage: 2.55V
Alternative Parts (Cross-Reference): LT8580EMS8E#PBF; LT8580IMS8E#TRPBF; LT8580EMS8E#TRPBF; LT8580EDD#PBF;
Introduction Date: July 16, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1060242-LT8580EDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8580EDD#TRPBF
Configuration / Function Boost; Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728EUH#PBF - 072588-LTC3728EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3464ETS8#TRPBF - 020396-LT3464ETS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1108CS8 - 072197-LT1108CS8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3113IFE#PBF - 020560-LTC3113IFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details