Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8410EDC#TRMPBF 1060228-LT8410EDC#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060228-LT8410EDC#TR MPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-DFN (2x2) Purpose: Step-Up Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.235V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060228-LT8410EDC#TR MPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-DFN (2x2) Purpose: Step-Up Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.235V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8410EDC#TRMPBF - 1060228-LT8410EDC#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8410EDC#TRMPBF
1060228-LT8410EDC#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8410EDC#TRMPBF 1060228-LT8410EDC#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1060228-LT8410EDC#TR MPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-DFN (2x2) Purpose: Step-Up Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.235V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060228-LT8410EDC#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 20mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-DFN (2x2)
Purpose: Step-Up
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.235V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1060228-LT8410EDC#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8410EDC#TRMPBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (2x2)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data