Manufacturer: Linear Technology
Win Source Part Number: 1060219-LT8310IFE#PB
Packaging: Tube/Rail
Applications: Forward Converter Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-TSSOP-EP
Supply Voltage - Operating: 6 V to 100 V
Operating Supply Current: 3.8mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1060219-LT8310IFE#PBF |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - LT8310IFE#PBF |
| TJ | -40 to 125 C (-40 to 257 F) |