Win Source Electronics Linear - Linear - Comparators - LT6700IS6-1#TRMPBF 1060189-LT6700IS6-1#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060189-LT6700IS6-1# TRMPBF Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 2 Current - Quiescent (Max): 17μA Current - Input Bias (Max): 0.01μA @ 18V Propagation Delay (Max): 29μs Hysteresis: 11.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 1.4 V to 18 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060189-LT6700IS6-1# TRMPBF Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 2 Current - Quiescent (Max): 17μA Current - Input Bias (Max): 0.01μA @ 18V Propagation Delay (Max): 29μs Hysteresis: 11.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 1.4 V to 18 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT6700IS6-1#TRMPBF - 1060189-LT6700IS6-1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT6700IS6-1#TRMPBF
1060189-LT6700IS6-1#TRMPBF
Linear - Linear - Comparators - LT6700IS6-1#TRMPBF 1060189-LT6700IS6-1#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1060189-LT6700IS6-1# TRMPBF Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 2 Current - Quiescent (Max): 17μA Current - Input Bias (Max): 0.01μA @ 18V Propagation Delay (Max): 29μs Hysteresis: 11.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 1.4 V to 18 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060189-LT6700IS6-1#TRMPBF
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 17μA
Current - Input Bias (Max): 0.01μA @ 18V
Propagation Delay (Max): 29μs
Hysteresis: 11.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 1.4 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog Comparators
Product Number 1060189-LT6700IS6-1#TRMPBF
Product Name Linear - Linear - Comparators - LT6700IS6-1#TRMPBF
Supply Voltage (VS) 1.4 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1719IS6 - 93982-LT1719IS6 - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2.5 millivolts
CMRR 65 dB
View Details
Linear - Linear - Comparators - LT1711CMS8#PBF - 780603-LT1711CMS8#PBF - Win Source Electronics
Specs
VOS 5 millivolts
CMRR 75 dB
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Linear - Linear - Comparators - LT1713CMS8#PBF - 072316-LT1713CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 12 volts
VOS 4 millivolts
CMRR 70 dB
View Details
Linear - Linear - Comparators - LTC1440CDD#PBF - 781962-LTC1440CDD#PBF - Win Source Electronics
Specs
VOS 10 millivolts
CMRR 80 dB
Operating Temperature 0 to 70 C (32 to 158 F)
View Details