Win Source Electronics PMIC - PMIC - Voltage Reference - LT6654AHS6-3#TRPBF 1060147-LT6654AHS6-3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060147-LT6654AHS6-3 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.5 V to 36 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 1.6ppmp-p Noise - 10Hz to 10kHz: 2ppmrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: TSOT-23-6 Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Medical, Power Management
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060147-LT6654AHS6-3 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.5 V to 36 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 1.6ppmp-p Noise - 10Hz to 10kHz: 2ppmrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: TSOT-23-6 Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Medical, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT6654AHS6-3#TRPBF - 1060147-LT6654AHS6-3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT6654AHS6-3#TRPBF
1060147-LT6654AHS6-3#TRPBF
PMIC - PMIC - Voltage Reference - LT6654AHS6-3#TRPBF 1060147-LT6654AHS6-3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060147-LT6654AHS6-3 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.5 V to 36 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 1.6ppmp-p Noise - 10Hz to 10kHz: 2ppmrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: TSOT-23-6 Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Medical, Power Management

Manufacturer: Linear Technology
Win Source Part Number: 1060147-LT6654AHS6-3#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 3.5 V to 36 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 1.6ppmp-p
Noise - 10Hz to 10kHz: 2ppmrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TSOT-23-6
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 600μA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Medical, Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1060147-LT6654AHS6-3#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT6654AHS6-3#TRPBF
Package Type SOT23; Other; TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1004CS8-2.5#PBF - 109654-LT1004CS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790BCS6-3.3#TRMPBF - 1058745-LT1790BCS6-3.3#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1021DCS8-5#TRPBF - 142484-LT1021DCS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details