Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-10#TRPBF 1060136-LT6600CS8-10#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060136-LT6600CS8-10 #TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Differential Current - Input Bias: 40μA Voltage - Input Offset: 8mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 11 V, ±1.5 V to 5.5 V Operating Supply Current: 36mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060136-LT6600CS8-10 #TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Differential Current - Input Bias: 40μA Voltage - Input Offset: 8mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 11 V, ±1.5 V to 5.5 V Operating Supply Current: 36mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-10#TRPBF - 1060136-LT6600CS8-10#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-10#TRPBF
1060136-LT6600CS8-10#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-10#TRPBF 1060136-LT6600CS8-10#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060136-LT6600CS8-10 #TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Differential Current - Input Bias: 40μA Voltage - Input Offset: 8mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 11 V, ±1.5 V to 5.5 V Operating Supply Current: 36mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1060136-LT6600CS8-10#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Differential
Current - Input Bias: 40μA
Voltage - Input Offset: 8mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 11 V, ±1.5 V to 5.5 V
Operating Supply Current: 36mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1060136-LT6600CS8-10#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-10#TRPBF
Supply Voltage (VS) 3 to 11 volts
Source Current (IS) 36 milliamps
VOS 8 millivolts
IBIAS 40 µA
Unlock Full Specs
to access all available technical data