Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT6559CUD#TRPBF 1060134-LT6559CUD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060134-LT6559CUD#TR PBF Packaging: Reel - TR Applications: General Purpose Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 300MHz Slew Rate: 800 V/μs Categories: Integrated Circuits Status: Active Case / Package: 16-QFN-EP (3x3) Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 4.6mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060134-LT6559CUD#TR PBF Packaging: Reel - TR Applications: General Purpose Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 300MHz Slew Rate: 800 V/μs Categories: Integrated Circuits Status: Active Case / Package: 16-QFN-EP (3x3) Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 4.6mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT6559CUD#TRPBF - 1060134-LT6559CUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT6559CUD#TRPBF
1060134-LT6559CUD#TRPBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT6559CUD#TRPBF 1060134-LT6559CUD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060134-LT6559CUD#TR PBF Packaging: Reel - TR Applications: General Purpose Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 300MHz Slew Rate: 800 V/μs Categories: Integrated Circuits Status: Active Case / Package: 16-QFN-EP (3x3) Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 4.6mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060134-LT6559CUD#TRPBF
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 300MHz
Slew Rate: 800 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 16-QFN-EP (3x3)
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 4.6mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1060134-LT6559CUD#TRPBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT6559CUD#TRPBF
Package Type 16-QFN-EP (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Video Amps and Modules - LT1227CN - 072239-LT1227CN - Win Source Electronics
Specs
Package Type DIP; PDIP; 8-PDIP
Operating Range Current Feedback
View Details
Linear - Linear - Comparators - LT1721CGN#PBF - 020302-LT1721CGN#PBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SSOP; SOP; 16-SSOP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100CDD#PBF - 002774-LT6100CDD#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-DFN (3x3)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168IS8#PBF - 1057939-LT1168IS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details