Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT6550IMS#TRPBF 1060118-LT6550IMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060118-LT6550IMS#TR PBF Packaging: Reel - TR Applications: Voltage Feedback Number of Circuits: 3 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 90MHz Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V Operating Supply Current: 8.5mA Channel Output Current: 60mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060118-LT6550IMS#TR PBF Packaging: Reel - TR Applications: Voltage Feedback Number of Circuits: 3 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 90MHz Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V Operating Supply Current: 8.5mA Channel Output Current: 60mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT6550IMS#TRPBF - 1060118-LT6550IMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT6550IMS#TRPBF
1060118-LT6550IMS#TRPBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT6550IMS#TRPBF 1060118-LT6550IMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060118-LT6550IMS#TR PBF Packaging: Reel - TR Applications: Voltage Feedback Number of Circuits: 3 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 90MHz Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V Operating Supply Current: 8.5mA Channel Output Current: 60mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Linear Technology
Win Source Part Number: 1060118-LT6550IMS#TRPBF
Packaging: Reel - TR
Applications: Voltage Feedback
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 90MHz
Slew Rate: 600 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 10-MSOP
Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V
Operating Supply Current: 8.5mA
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1060118-LT6550IMS#TRPBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT6550IMS#TRPBF
Package Type SOP; MSOP; 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6241HVIDD#PBF - 020679-LTC6241HVIDD#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-DFN (3x3)
View Details
Linear - Linear - Comparators - LT1671CS8#TRPBF - 1058560-LT1671CS8#TRPBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOIC; 8-SOIC
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012IS8#TRPBF - 1057598-LT1012IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Comparators - LT1016CS8 - 088448-LT1016CS8 - Win Source Electronics
Specs
Device Type Comparators
Package Type SOIC; 8-SOIC
View Details