Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6402CUD-12#TRPBF 1060112-LT6402CUD-12#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060112-LT6402CUD-12 #TRPBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 300MHz Amplifier Type: Differential Slew Rate: 400 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QFN-EP (3x3) Supply Voltage - Operating: 4 V to 5.5 V, ±2 V to 2.5 V Operating Supply Current: 30mA Channel Output Current: 35mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060112-LT6402CUD-12 #TRPBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 300MHz Amplifier Type: Differential Slew Rate: 400 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QFN-EP (3x3) Supply Voltage - Operating: 4 V to 5.5 V, ±2 V to 2.5 V Operating Supply Current: 30mA Channel Output Current: 35mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6402CUD-12#TRPBF - 1060112-LT6402CUD-12#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6402CUD-12#TRPBF
1060112-LT6402CUD-12#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6402CUD-12#TRPBF 1060112-LT6402CUD-12#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060112-LT6402CUD-12 #TRPBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 300MHz Amplifier Type: Differential Slew Rate: 400 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QFN-EP (3x3) Supply Voltage - Operating: 4 V to 5.5 V, ±2 V to 2.5 V Operating Supply Current: 30mA Channel Output Current: 35mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060112-LT6402CUD-12#TRPBF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 300MHz
Amplifier Type: Differential
Slew Rate: 400 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-QFN-EP (3x3)
Supply Voltage - Operating: 4 V to 5.5 V, ±2 V to 2.5 V
Operating Supply Current: 30mA
Channel Output Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1060112-LT6402CUD-12#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6402CUD-12#TRPBF
Supply Voltage (VS) 4 to 5.5 volts
Source Current (IS) 30 milliamps
VOS 1 millivolts
IBIAS 5 µA
Slew Rate 400 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050IS8#TRPBF - 1061252-LTC2050IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079ACN - 072183-LT1079ACN - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0460 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CS8#TRPBF - 096926-LT1361CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 4 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991IDD#PBF - 1058998-LT1991IDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details