Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT6205IS5#TRMPBF 1060066-LT6205IS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060066-LT6205IS5#TR MPBF Packaging: Reel - TR Applications: Voltage Feedback Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 12.6 V, ±1.35 V to 6.3 V Operating Supply Current: 4mA Channel Output Current: 60mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060066-LT6205IS5#TR MPBF Packaging: Reel - TR Applications: Voltage Feedback Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 12.6 V, ±1.35 V to 6.3 V Operating Supply Current: 4mA Channel Output Current: 60mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT6205IS5#TRMPBF - 1060066-LT6205IS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT6205IS5#TRMPBF
1060066-LT6205IS5#TRMPBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT6205IS5#TRMPBF 1060066-LT6205IS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1060066-LT6205IS5#TR MPBF Packaging: Reel - TR Applications: Voltage Feedback Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 12.6 V, ±1.35 V to 6.3 V Operating Supply Current: 4mA Channel Output Current: 60mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060066-LT6205IS5#TRMPBF
Packaging: Reel - TR
Applications: Voltage Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Slew Rate: 600 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 12.6 V, ±1.35 V to 6.3 V
Operating Supply Current: 4mA
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1060066-LT6205IS5#TRMPBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT6205IS5#TRMPBF
Package Type SOT; SOT23; TSOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152IS8-TR - 072436-LTC1152IS8-TR - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Comparators - LT1719IS8#PBF - 1058589-LT1719IS8#PBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOIC; 8-SOIC
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1639CS#PBF - 1058553-LT1639CS#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 14-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1008S8#PBF - 1057571-LT1008S8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details