Manufacturer: Linear Technology
Win Source Part Number: 1060021-LT6106IS5#TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 200kHz
Amplifier Type: Current Sense
Current - Input Bias: 40nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 36 V
Operating Supply Current: 70μA
Channel Output Current: 1μA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 1060021-LT6106IS5#TRMPBF |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6106IS5#TRMPBF |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |