Win Source Electronics Surge Suppression ICs - LT4356HMS-1#TRPBF 1059869-LT4356HMS-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059869-LT4356HMS-1# TRPBF Packaging: Reel - TR Applications: Automotive Number of Circuits: 1 Mounting: SMD (SMT) Technology: External Switch Voltage - Working: 4 to 80V Voltage - Clamping: 27V Adj Categories: Circuit Protection Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059869-LT4356HMS-1# TRPBF Packaging: Reel - TR Applications: Automotive Number of Circuits: 1 Mounting: SMD (SMT) Technology: External Switch Voltage - Working: 4 to 80V Voltage - Clamping: 27V Adj Categories: Circuit Protection Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression ICs - LT4356HMS-1#TRPBF - 1059869-LT4356HMS-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Surge Suppression ICs - LT4356HMS-1#TRPBF
1059869-LT4356HMS-1#TRPBF
Surge Suppression ICs - LT4356HMS-1#TRPBF 1059869-LT4356HMS-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059869-LT4356HMS-1# TRPBF Packaging: Reel - TR Applications: Automotive Number of Circuits: 1 Mounting: SMD (SMT) Technology: External Switch Voltage - Working: 4 to 80V Voltage - Clamping: 27V Adj Categories: Circuit Protection Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1059869-LT4356HMS-1#TRPBF
Packaging: Reel - TR
Applications: Automotive
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: External Switch
Voltage - Working: 4 to 80V
Voltage - Clamping: 27V Adj
Categories: Circuit Protection
Status: Active
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1059869-LT4356HMS-1#TRPBF
Product Name Surge Suppression ICs - LT4356HMS-1#TRPBF
Package Type Other; 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ#TRPBF - 020327-LT1764AEQ#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010EMS8E#TRPBF - 020377-LT3010EMS8E#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8-2.5#PBF - 002752-LT1962EMS8-2.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480EMSE#TRPBF - 020401-LT3480EMSE#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details