Win Source Electronics Surge Suppression ICs - LT4356CMS-1#PBF 1059861-LT4356CMS-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059861-LT4356CMS-1# PBF Packaging: Tube/Rail Applications: Automotive Number of Circuits: 1 Mounting: SMD (SMT) Technology: External Switch Voltage - Working: 4 to 80V Voltage - Clamping: 27V Adj Categories: Circuit Protection Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059861-LT4356CMS-1# PBF Packaging: Tube/Rail Applications: Automotive Number of Circuits: 1 Mounting: SMD (SMT) Technology: External Switch Voltage - Working: 4 to 80V Voltage - Clamping: 27V Adj Categories: Circuit Protection Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression ICs - LT4356CMS-1#PBF - 1059861-LT4356CMS-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Surge Suppression ICs - LT4356CMS-1#PBF
1059861-LT4356CMS-1#PBF
Surge Suppression ICs - LT4356CMS-1#PBF 1059861-LT4356CMS-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059861-LT4356CMS-1# PBF Packaging: Tube/Rail Applications: Automotive Number of Circuits: 1 Mounting: SMD (SMT) Technology: External Switch Voltage - Working: 4 to 80V Voltage - Clamping: 27V Adj Categories: Circuit Protection Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059861-LT4356CMS-1#PBF
Packaging: Tube/Rail
Applications: Automotive
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: External Switch
Voltage - Working: 4 to 80V
Voltage - Clamping: 27V Adj
Categories: Circuit Protection
Status: Active
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1059861-LT4356CMS-1#PBF
Product Name Surge Suppression ICs - LT4356CMS-1#PBF
Package Type Other; 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3012HFE#PBF - 072356-LT3012HFE#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3080EMS8E-1#PBF - 020389-LT3080EMS8E-1#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470EDDB#TRMPBF - 072369-LT3470EDDB#TRMPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3009ESC8#TRPBF - 002756-LT3009ESC8#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SC-70; Other; SC-70-8
View Details