Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT4256-1IS8#TRPBF 1059833-LT4256-1IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059833-LT4256-1IS8# TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, PWRGD, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 80 V Operating Supply Current: 1.8mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059833-LT4256-1IS8# TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, PWRGD, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 80 V Operating Supply Current: 1.8mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT4256-1IS8#TRPBF - 1059833-LT4256-1IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT4256-1IS8#TRPBF
1059833-LT4256-1IS8#TRPBF
PMIC - PMIC - Hot Swap Controllers - LT4256-1IS8#TRPBF 1059833-LT4256-1IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059833-LT4256-1IS8# TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, PWRGD, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 80 V Operating Supply Current: 1.8mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059833-LT4256-1IS8#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO
Feature Pins: FB, PWRGD, TIMER, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10.8 V to 80 V
Operating Supply Current: 1.8mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1059833-LT4256-1IS8#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT4256-1IS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2907CTS8#TRPBF - 1062154-LTC2907CTS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640LIN8 - 072312-LT1640LIN8 - Win Source Electronics
Specs
Output Options Inverting
Type DIP; PDIP; 8-PDIP
IQ 1300 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250HCN8 - 1206816-LT4250HCN8 - Win Source Electronics
Specs
Output Options Inverting
Type DIP
IQ 1600 µA
View Details