Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3990EMSE-5#PBF 1059801-LT3990EMSE-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059801-LT3990EMSE-5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 210kHz to 2.3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 350mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 62V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 4.2V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059801-LT3990EMSE-5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 210kHz to 2.3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 350mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 62V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 4.2V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3990EMSE-5#PBF - 1059801-LT3990EMSE-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3990EMSE-5#PBF
1059801-LT3990EMSE-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3990EMSE-5#PBF 1059801-LT3990EMSE-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059801-LT3990EMSE-5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 210kHz to 2.3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 350mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 62V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 4.2V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059801-LT3990EMSE-5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 210kHz to 2.3MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 350mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 62V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.2V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1059801-LT3990EMSE-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3990EMSE-5#PBF
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type Other; 16-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3693EMSE#TRPBF - 072392-LT3693EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728EUH#PBF - 072588-LTC3728EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EMSE#PBF - 072398-LT3971EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1071HVCT#PBF - 1057718-LT1071HVCT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details