Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973IMSE#PBF 1059779-LT3973IMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059779-LT3973IMSE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 195kHz to 2.15MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 750mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 1.21V Maximum Output Voltage: 24V Minimum Input Voltage: 4.2V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059779-LT3973IMSE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 195kHz to 2.15MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 750mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 1.21V Maximum Output Voltage: 24V Minimum Input Voltage: 4.2V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973IMSE#PBF - 1059779-LT3973IMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973IMSE#PBF
1059779-LT3973IMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973IMSE#PBF 1059779-LT3973IMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059779-LT3973IMSE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 195kHz to 2.15MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 750mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 1.21V Maximum Output Voltage: 24V Minimum Input Voltage: 4.2V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059779-LT3973IMSE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 195kHz to 2.15MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 750mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 1.21V
Maximum Output Voltage: 24V
Minimum Input Voltage: 4.2V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1059779-LT3973IMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3973IMSE#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data