Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970HMS#TRPBF 1059744-LT3970HMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059744-LT3970HMS#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz to 2.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 535mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.21V Maximum Output Voltage: 25V Minimum Input Voltage: 4.2V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059744-LT3970HMS#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz to 2.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 535mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.21V Maximum Output Voltage: 25V Minimum Input Voltage: 4.2V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970HMS#TRPBF - 1059744-LT3970HMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970HMS#TRPBF
1059744-LT3970HMS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970HMS#TRPBF 1059744-LT3970HMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059744-LT3970HMS#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz to 2.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 535mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.21V Maximum Output Voltage: 25V Minimum Input Voltage: 4.2V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059744-LT3970HMS#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 535mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-MSOP
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.21V
Maximum Output Voltage: 25V
Minimum Input Voltage: 4.2V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1059744-LT3970HMS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970HMS#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704EMS#TR - 090022-LTC3704EMS#TR - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374HVIR#PBF - 072268-LT1374HVIR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3707EGN#PBF - 072583-LTC3707EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3869EUFD#PBF - 072606-LTC3869EUFD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
View Details