Manufacturer: Linear Technology
Win Source Part Number: 1059732-LT3957IUHE#T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Cuk, Flyback, SEPIC
Frequency - Switching: 100kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 36-QFN (5x6)
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.6V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1059732-LT3957IUHE#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3957IUHE#TRPBF |
| Configuration / Function | Boost, Cuk, Flyback, SEPIC |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 36-QFN (5x6) |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |