Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782EUFD#PBF 1059679-LT3782EUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059679-LT3782EUFD#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost Frequency - Switching: 154kHz to 465kHz Control Features: Enable, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 94% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-QFN (4x5) Purpose: Step-Up Supply Voltage - Operating: 6 V to 40 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059679-LT3782EUFD#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost Frequency - Switching: 154kHz to 465kHz Control Features: Enable, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 94% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-QFN (4x5) Purpose: Step-Up Supply Voltage - Operating: 6 V to 40 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782EUFD#PBF - 1059679-LT3782EUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782EUFD#PBF
1059679-LT3782EUFD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782EUFD#PBF 1059679-LT3782EUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059679-LT3782EUFD#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost Frequency - Switching: 154kHz to 465kHz Control Features: Enable, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 94% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-QFN (4x5) Purpose: Step-Up Supply Voltage - Operating: 6 V to 40 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059679-LT3782EUFD#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 154kHz to 465kHz
Control Features: Enable, Reset, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 94%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-QFN (4x5)
Purpose: Step-Up
Supply Voltage - Operating: 6 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1059679-LT3782EUFD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782EUFD#PBF
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data