Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3759IMSE#PBF 1059671-LT3759IMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059671-LT3759IMSE#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz to 1MHz Control Features: Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 1.6 V to 42 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059671-LT3759IMSE#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz to 1MHz Control Features: Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 1.6 V to 42 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3759IMSE#PBF - 1059671-LT3759IMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3759IMSE#PBF
1059671-LT3759IMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3759IMSE#PBF 1059671-LT3759IMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059671-LT3759IMSE#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz to 1MHz Control Features: Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 1.6 V to 42 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059671-LT3759IMSE#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 100kHz to 1MHz
Control Features: Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-MSOP-EP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 1.6 V to 42 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1059671-LT3759IMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3759IMSE#PBF
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 12-MSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data