Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3741EUF-1#PBF 1059596-LT3741EUF-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059596-LT3741EUF-1# PBF Packaging: Tray Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-QFN (4x4) Purpose: Step-Down Supply Voltage - Operating: 6 V to 36 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059596-LT3741EUF-1# PBF Packaging: Tray Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-QFN (4x4) Purpose: Step-Down Supply Voltage - Operating: 6 V to 36 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3741EUF-1#PBF - 1059596-LT3741EUF-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3741EUF-1#PBF
1059596-LT3741EUF-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3741EUF-1#PBF 1059596-LT3741EUF-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059596-LT3741EUF-1# PBF Packaging: Tray Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-QFN (4x4) Purpose: Step-Down Supply Voltage - Operating: 6 V to 36 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059596-LT3741EUF-1#PBF
Packaging: Tray
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-QFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 6 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1059596-LT3741EUF-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3741EUF-1#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 20-QFN (4x4)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737IGN#PBF - 020304-LT1737IGN#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1754ES6-5#TRMPBF - 102185-LTC1754ES6-5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LEUH#PBF - 041259-LTC3728LEUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CN8-5#PBF - 072229-LT1176CN8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Flyback
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details