Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3689IUD-5#TRPBF 1059568-LT3689IUD-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059568-LT3689IUD-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 500kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 700mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 3.6V Alternative Parts (Cross-Reference): MAX16903RAUE50/V+T; A6986F5V; A6986F5VTR; LT3689IUD-5#TRPBF; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059568-LT3689IUD-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 500kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 700mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 3.6V Alternative Parts (Cross-Reference): MAX16903RAUE50/V+T; A6986F5V; A6986F5VTR; LT3689IUD-5#TRPBF; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3689IUD-5#TRPBF - 1059568-LT3689IUD-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3689IUD-5#TRPBF
1059568-LT3689IUD-5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3689IUD-5#TRPBF 1059568-LT3689IUD-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059568-LT3689IUD-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 500kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 700mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 3.6V Alternative Parts (Cross-Reference): MAX16903RAUE50/V+T; A6986F5V; A6986F5VTR; LT3689IUD-5#TRPBF; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059568-LT3689IUD-5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 500kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 700mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN-EP (3x3)
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 3.6V
Alternative Parts (Cross-Reference): MAX16903RAUE50/V+T; A6986F5V; A6986F5VTR; LT3689IUD-5#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1059568-LT3689IUD-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3689IUD-5#TRPBF
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type Other; 16-QFN-EP (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3494AEDDB#TRMPBF - 020403-LT3494AEDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3545EUD#PBF - 072577-LTC3545EUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EUF#PBF - 072604-LTC3850EUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780IUH#PBF - 020610-LTC3780IUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details