Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3640IFE#PBF 1059488-LT3640IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059488-LT3640IFE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz to 2MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 1.1A, 1.3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 0.6V, 1.265V Maximum Output Voltage: 33.97V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059488-LT3640IFE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz to 2MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 1.1A, 1.3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 0.6V, 1.265V Maximum Output Voltage: 33.97V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3640IFE#PBF - 1059488-LT3640IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3640IFE#PBF
1059488-LT3640IFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3640IFE#PBF 1059488-LT3640IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059488-LT3640IFE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz to 2MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 1.1A, 1.3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 0.6V, 1.265V Maximum Output Voltage: 33.97V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059488-LT3640IFE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz to 2MHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 1.1A, 1.3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-TSSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 0.6V, 1.265V
Maximum Output Voltage: 33.97V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1059488-LT3640IFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3640IFE#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 28-TSSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data