Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579IUFD#TRPBF 1059466-LT3579IUFD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059466-LT3579IUFD#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz to 2.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 6A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-QFN (5x4) Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.215V Maximum Output Voltage: 42V (Switch) Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059466-LT3579IUFD#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz to 2.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 6A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-QFN (5x4) Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.215V Maximum Output Voltage: 42V (Switch) Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579IUFD#TRPBF - 1059466-LT3579IUFD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579IUFD#TRPBF
1059466-LT3579IUFD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579IUFD#TRPBF 1059466-LT3579IUFD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059466-LT3579IUFD#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz to 2.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 6A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-QFN (5x4) Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.215V Maximum Output Voltage: 42V (Switch) Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059466-LT3579IUFD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC
Frequency - Switching: 200kHz to 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 6A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-QFN (5x4)
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.215V
Maximum Output Voltage: 42V (Switch)
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1059466-LT3579IUFD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579IUFD#TRPBF
Configuration / Function Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 20-QFN (5x4)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026CS8#PBF - 020197-LT1026CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3854EMSE#PBF - 020624-LTC3854EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 12-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3708EUH#PBF - 020599-LTC3708EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430EFE-1#PBF - 020393-LT3430EFE-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details