Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570IUF#PBF 1059453-LT3570IUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059453-LT3570IUF#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1) Frequency - Switching: 500kHz to 2.1MHz Number of Outputs: 3 Voltage/Current - Output 1: Adj to 0.8V, 1.5A Voltage/Current - Output 2: Adj to 0.8V, 1.5A Voltage/Current - Output 3: Controller w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-QFN (4x4) Purpose: Automotive Supply Voltage - Operating: 2.5 V to 36 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059453-LT3570IUF#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1) Frequency - Switching: 500kHz to 2.1MHz Number of Outputs: 3 Voltage/Current - Output 1: Adj to 0.8V, 1.5A Voltage/Current - Output 2: Adj to 0.8V, 1.5A Voltage/Current - Output 3: Controller w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-QFN (4x4) Purpose: Automotive Supply Voltage - Operating: 2.5 V to 36 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570IUF#PBF - 1059453-LT3570IUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570IUF#PBF
1059453-LT3570IUF#PBF
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570IUF#PBF 1059453-LT3570IUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059453-LT3570IUF#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1) Frequency - Switching: 500kHz to 2.1MHz Number of Outputs: 3 Voltage/Current - Output 1: Adj to 0.8V, 1.5A Voltage/Current - Output 2: Adj to 0.8V, 1.5A Voltage/Current - Output 3: Controller w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-QFN (4x4) Purpose: Automotive Supply Voltage - Operating: 2.5 V to 36 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059453-LT3570IUF#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1)
Frequency - Switching: 500kHz to 2.1MHz
Number of Outputs: 3
Voltage/Current - Output 1: Adj to 0.8V, 1.5A
Voltage/Current - Output 2: Adj to 0.8V, 1.5A
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-QFN (4x4)
Purpose: Automotive
Supply Voltage - Operating: 2.5 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1059453-LT3570IUF#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570IUF#PBF
Package Type Other; 24-QFN (4x4)
Unlock Full Specs
to access all available technical data