Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT3513EUHF#PBF 1059422-LT3513EUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059422-LT3513EUHF#P BF Packaging: Tube/Rail Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 4.5 V to 30 V Number of Outputs: 5 Output Voltage: 0.8 V to 40 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LT3513EUHF#TRPBF; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059422-LT3513EUHF#P BF Packaging: Tube/Rail Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 4.5 V to 30 V Number of Outputs: 5 Output Voltage: 0.8 V to 40 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LT3513EUHF#TRPBF; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT3513EUHF#PBF - 1059422-LT3513EUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT3513EUHF#PBF
1059422-LT3513EUHF#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT3513EUHF#PBF 1059422-LT3513EUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059422-LT3513EUHF#P BF Packaging: Tube/Rail Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 4.5 V to 30 V Number of Outputs: 5 Output Voltage: 0.8 V to 40 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LT3513EUHF#TRPBF; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059422-LT3513EUHF#PBF
Packaging: Tube/Rail
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 30 V
Number of Outputs: 5
Output Voltage: 0.8 V to 40 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): LT3513EUHF#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1059422-LT3513EUHF#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT3513EUHF#PBF
Package Type Other; 38-QFN (5x7)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474IS8-5#TRPBF - 002792-LTC1474IS8-5#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010EMS8E#PBF - 002757-LT3010EMS8E#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-5#TRPBF - 020370-LT1964ES5-5#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129CT-5#PBF - 020226-LT1129CT-5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5
View Details