Manufacturer: Linear Technology
Win Source Part Number: 1059419-LT3511IMS#PB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Flyback
Frequency - Switching: 40kHz to 650kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 240mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 100V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1059419-LT3511IMS#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3511IMS#PBF |
| Configuration / Function | Flyback |
| Package Type | Other; 16-MSOP |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |