Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3509IMSE#TRPBF 1059414-LT3509IMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059414-LT3509IMSE#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 260kHz to 2.15MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 700mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 34.2V Minimum Input Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059414-LT3509IMSE#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 260kHz to 2.15MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 700mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 34.2V Minimum Input Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3509IMSE#TRPBF - 1059414-LT3509IMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3509IMSE#TRPBF
1059414-LT3509IMSE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3509IMSE#TRPBF 1059414-LT3509IMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059414-LT3509IMSE#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 260kHz to 2.15MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 700mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 34.2V Minimum Input Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059414-LT3509IMSE#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 260kHz to 2.15MHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 700mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 34.2V
Minimum Input Voltage: 3.6V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1059414-LT3509IMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3509IMSE#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CS8#PBF - 020445-LTC1044CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3623EUDD#PBF - 1011870-LTC3623EUDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type Other; QFN
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1877EMS8#TRPBF - 020520-LTC1877EMS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1935ES5#TRPBF - 020346-LT1935ES5#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details