Manufacturer: Linear Technology
Win Source Part Number: 1059399-LT3507AHFE#P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (3), Linear (LDO) (1)
Frequency - Switching: 900kHz to 1.1MHz
Number of Outputs: 4
Voltage/Current - Output 1: -, 2.7A
Voltage/Current - Output 2: -, 1.8A
Voltage/Current - Output 3: -, 1.8A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 38-TSSOP-EP
Purpose: Automotive
Supply Voltage - Operating: 4 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1059399-LT3507AHFE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3507AHFE#PBF |
| Package Type | SSOP; Other; 38-TSSOP-EP |