Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3507AEUHF#TRPBF 1059398-LT3507AEUHF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059398-LT3507AEUHF# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) (3), Linear (LDO) (1) Frequency - Switching: 900kHz to 1.1MHz Number of Outputs: 4 Voltage/Current - Output 1: -, 2.7A Voltage/Current - Output 2: -, 1.8A Voltage/Current - Output 3: -, 1.8A w/LED Driver: No w/Supervisor: No w/Sequencer: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 38-QFN (5x7) Purpose: Automotive Supply Voltage - Operating: 4 V to 36 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059398-LT3507AEUHF# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) (3), Linear (LDO) (1) Frequency - Switching: 900kHz to 1.1MHz Number of Outputs: 4 Voltage/Current - Output 1: -, 2.7A Voltage/Current - Output 2: -, 1.8A Voltage/Current - Output 3: -, 1.8A w/LED Driver: No w/Supervisor: No w/Sequencer: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 38-QFN (5x7) Purpose: Automotive Supply Voltage - Operating: 4 V to 36 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3507AEUHF#TRPBF - 1059398-LT3507AEUHF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3507AEUHF#TRPBF
1059398-LT3507AEUHF#TRPBF
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3507AEUHF#TRPBF 1059398-LT3507AEUHF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059398-LT3507AEUHF# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) (3), Linear (LDO) (1) Frequency - Switching: 900kHz to 1.1MHz Number of Outputs: 4 Voltage/Current - Output 1: -, 2.7A Voltage/Current - Output 2: -, 1.8A Voltage/Current - Output 3: -, 1.8A w/LED Driver: No w/Supervisor: No w/Sequencer: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 38-QFN (5x7) Purpose: Automotive Supply Voltage - Operating: 4 V to 36 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059398-LT3507AEUHF#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (3), Linear (LDO) (1)
Frequency - Switching: 900kHz to 1.1MHz
Number of Outputs: 4
Voltage/Current - Output 1: -, 2.7A
Voltage/Current - Output 2: -, 1.8A
Voltage/Current - Output 3: -, 1.8A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 38-QFN (5x7)
Purpose: Automotive
Supply Voltage - Operating: 4 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1059398-LT3507AEUHF#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3507AEUHF#TRPBF
Package Type Other; 38-QFN (5x7)
Unlock Full Specs
to access all available technical data