Manufacturer: Linear Technology
Win Source Part Number: 1059372-LT3500EMSE#P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (1), Linear (LDO) (1)
Frequency - Switching: 500kHz to 2.4MHz
Number of Outputs: 2
Voltage/Current - Output 1: 0.8 V to 38.9 V, 2A
Voltage/Current - Output 2: Adjustable, 13mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-MSOP-EP
Purpose: Any Function
Supply Voltage - Operating: 3 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1059372-LT3500EMSE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3500EMSE#PBF |
| Package Type | Other; 16-MSOP-EP |