Win Source Electronics PMIC - PMIC - Power Management - Specialized - LT3484EDCB-1#TRPBF 1059346-LT3484EDCB-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059346-LT3484EDCB-1 #TRPBF Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DFN (2x3) Supply Voltage - Operating: 1.7 V to 16 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059346-LT3484EDCB-1 #TRPBF Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DFN (2x3) Supply Voltage - Operating: 1.7 V to 16 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LT3484EDCB-1#TRPBF - 1059346-LT3484EDCB-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LT3484EDCB-1#TRPBF
1059346-LT3484EDCB-1#TRPBF
PMIC - PMIC - Power Management - Specialized - LT3484EDCB-1#TRPBF 1059346-LT3484EDCB-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059346-LT3484EDCB-1 #TRPBF Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DFN (2x3) Supply Voltage - Operating: 1.7 V to 16 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059346-LT3484EDCB-1#TRPBF
Packaging: Reel - TR
Applications: Photoflash Capacitor Charger
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DFN (2x3)
Supply Voltage - Operating: 1.7 V to 16 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1059346-LT3484EDCB-1#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LT3484EDCB-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2903IS6-D1#TRMPBF - 072545-LTC2903IS6-D1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Supervisors - LTC1536CS8#PBF - 020481-LTC1536CS8#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4223IGN-2#PBF - 1063421-LTC4223IGN-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 800 µA
View Details
PMIC - PMIC - Battery Management - LTC6803HG-1#TRPBF - 1064055-LTC6803HG-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details