Win Source Electronics PMIC - PMIC - LED Drivers - LT3476EUHF#TRPBF 1059320-LT3476EUHF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059320-LT3476EUHF#T RPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 200kHz to 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Output Voltage: 2.2 V to 36 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-QFN (5x7) Maximum Supply Voltage: 16V Operating Input Voltage(Min): 2.8V Channel Output Current: 1.5A (Switch) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059320-LT3476EUHF#T RPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 200kHz to 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Output Voltage: 2.2 V to 36 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-QFN (5x7) Maximum Supply Voltage: 16V Operating Input Voltage(Min): 2.8V Channel Output Current: 1.5A (Switch) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3476EUHF#TRPBF - 1059320-LT3476EUHF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3476EUHF#TRPBF
1059320-LT3476EUHF#TRPBF
PMIC - PMIC - LED Drivers - LT3476EUHF#TRPBF 1059320-LT3476EUHF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059320-LT3476EUHF#T RPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 200kHz to 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Output Voltage: 2.2 V to 36 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-QFN (5x7) Maximum Supply Voltage: 16V Operating Input Voltage(Min): 2.8V Channel Output Current: 1.5A (Switch) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059320-LT3476EUHF#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 200kHz to 2MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Output Voltage: 2.2 V to 36 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-QFN (5x7)
Maximum Supply Voltage: 16V
Operating Input Voltage(Min): 2.8V
Channel Output Current: 1.5A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1059320-LT3476EUHF#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3476EUHF#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3491ESC8#TRMPBF - 072374-LT3491ESC8#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Current 350 milliamps
View Details
PMIC - PMIC - LED Drivers - SP7615ER-LTR - 997879-SP7615ER-LTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 987911-APC-25-1050 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
Electronic Wholesale - WS3442D7P - 1280580-WS3442D7P - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details